Micropac Industries, Inc. LED Indicator 62094-105

Description
Commercial Current Limit Indicator
Description
Commercial Current Limit Indicator

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Indicator
62094-105
LED Indicator 62094-105
Commercial Current Limit Indicator

Commercial Current Limit Indicator

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62094-105
Product Name LED Indicator
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-AA3528SECKT/J309CT-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
2 suppliers