Red LED Indication - Discrete 2V 0603 (1608 Metric)
Red LED Indication - Discrete 2V 0603 (1608 Metric)
Red LED Indication - Discrete 2V 0603 (1608 Metric)
Win Source Part Number: 1241855-SML-LXFP0603
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 33mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 5mA
Wavelength - Peak: 628nm
Height (Max): 0.20mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: SMD
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.60mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-2219-1,67-2219-2,
Base Product Number: SML-LXFP0603
LED, SQUARE, 45MCD, RED, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:2V; Wavelength Typ:628nm; Luminous Intensity:45mcd; Viewing Angle:130°; Lens Shape:Square; Product Range:- RoHS Compliant: Yes
LED, SQUARE, 45MCD, RED, SMD, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:2V; Wavelength Typ:628nm; Luminous Intensity:45mcd; Viewing Angle:130°; Lens Shape:Square; Product Range:-RoHS Compliant: Yes
LED 628NM RED 0.2MM 0603 SMD
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 67-2219-2-ND | 1241855-SML-LXFP0603SIC-TR | 23X5488 | 454-SML-LXFP0603SIC-TR |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Led, Square, 45Mcd, Red, Smd; Led Color Lumex | LED 628NM RED 0.2MM 0603 SMD |
| LED Package: | 0603 (1608 Metric) | |||
| LED Type | Red | Red; Red | Red; Red | Red |
| Peak Wavelength | 628 nm (6280 Å) | 628 nm (6280 Å) | 628 nm (6280 Å) | |
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | |
| Luminous Intensity | 33 milliCandela | 45 milliCandela |