ROHM Semiconductor USA, LLC LED White Lighting PSL0101WBEA1

Description
LED Lighting PSL0101 White, Cool 5000K 3.3V 350mA 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting PSL0101 White, Cool 5000K 3.3V 350mA 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 846-1080-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
846-1080-2-ND
LED White Lighting 846-1080-2-ND
LED Lighting PSL0101 White, Cool 5000K 3.3V 350mA 2020 (5050 Metric)

LED Lighting PSL0101 White, Cool 5000K 3.3V 350mA 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 846-1080-2-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Reverse mount available chip LED with lens - SML-S13YT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details