Broadcom Inc. LED Indication - Discrete ALMD-CZ4G-VW002

Description
White LED Indication - Discrete 2.9V 2-SMD Gull Wing
Request a Quote Datasheet
Description
White LED Indication - Discrete 2.9V 2-SMD Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ALMD-CZ4G-VW002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-CZ4G-VW002CT-ND
LED Indication - Discrete 516-ALMD-CZ4G-VW002CT-ND
White LED Indication - Discrete 2.9V 2-SMD Gull Wing

White LED Indication - Discrete 2.9V 2-SMD Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-CZ4G-VW002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-CZ4G-VW002TR-ND
LED Indication - Discrete 516-ALMD-CZ4G-VW002TR-ND
White LED Indication - Discrete 2.9V 2-SMD Gull Wing

White LED Indication - Discrete 2.9V 2-SMD Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-CZ4G-VW002DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-CZ4G-VW002DKR-ND
LED Indication - Discrete 516-ALMD-CZ4G-VW002DKR-ND
White LED Indication - Discrete 2.9V 2-SMD Gull Wing

White LED Indication - Discrete 2.9V 2-SMD Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-ALMD-CZ4G-VW002CT-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD Gull Wing
LED Type White
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details
Multichip LED - MT121L-HR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Ceramic 5mm
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details