ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LX23SRC-TR

Description
Win Source Part Number: 1241851-SML-LX23SRC- TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 90° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.40mm Package / Case: 2-SMD, J-Lead Supplier Device Package: SMD Dimension: 3.00mm L x 2.00mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.40mm ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1341-1,SML-LX23SR C,LU60211CT,LU60211T R,67-1341-6,67-1341- 2,67-1341-1R,SMLLX23 SRCTR,67-1341-2R Base Product Number: SML-LX23
Request a Quote Datasheet
Description
Win Source Part Number: 1241851-SML-LX23SRC- TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 90° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.40mm Package / Case: 2-SMD, J-Lead Supplier Device Package: SMD Dimension: 3.00mm L x 2.00mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.40mm ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1341-1,SML-LX23SR C,LU60211CT,LU60211T R,67-1341-6,67-1341- 2,67-1341-1R,SMLLX23 SRCTR,67-1341-2R Base Product Number: SML-LX23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241851-SML-LX23SRC-TR
Optoelectronics - LED Indication - Discrete 1241851-SML-LX23SRC-TR
Win Source Part Number: 1241851-SML-LX23SRC- TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 90° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.40mm Package / Case: 2-SMD, J-Lead Supplier Device Package: SMD Dimension: 3.00mm L x 2.00mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.40mm ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1341-1,SML-LX23SR C,LU60211CT,LU60211T R,67-1341-6,67-1341- 2,67-1341-1R,SMLLX23 SRCTR,67-1341-2R Base Product Number: SML-LX23

Win Source Part Number: 1241851-SML-LX23SRC-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 90°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 1.40mm
Package / Case: 2-SMD, J-Lead
Supplier Device Package: SMD
Dimension: 3.00mm L x 2.00mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.40mm
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1341-1,SML-LX23SRC,LU60211CT,LU60211TR,67-1341-6,67-1341-2,67-1341-1R,SMLLX23SRCTR,67-1341-2R
Base Product Number: SML-LX23

Buy Now Datasheet
Super Red 2 x 3 mm 90° Water Clear 100 mcd 1.7 V Reflector Surface Mount LED - 454-SML-LX23SRC-TR - Utmel Electronic Limited
Hong Kong, China
Super Red 2 x 3 mm 90° Water Clear 100 mcd 1.7 V Reflector Surface Mount LED
454-SML-LX23SRC-TR
Super Red 2 x 3 mm 90° Water Clear 100 mcd 1.7 V Reflector Surface Mount LED 454-SML-LX23SRC-TR
Super Red 2 x 3 mm 90° Water Clear 100 mcd 1.7 V Reflector Surface Mount LED

Super Red 2 x 3 mm 90° Water Clear 100 mcd 1.7 V Reflector Surface Mount LED

Supplier's Site
Led, Red, 1.4Mm X 2Mm, 100Mcd, 660Nm; Led Color Lumex - 09J9581 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.4Mm X 2Mm, 100Mcd, 660Nm; Led Color Lumex
09J9581
Led, Red, 1.4Mm X 2Mm, 100Mcd, 660Nm; Led Color Lumex 09J9581
LED, RED, 1.4MM X 2MM, 100MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.4mm x 2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:100mcd; Viewing Angle:90°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 1.4MM X 2MM, 100MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.4mm x 2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:100mcd; Viewing Angle:90°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 1.4Mm X 2Mm, 100Mcd, 660Nm, Full Reel; Led Color Lumex - 28X4711 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.4Mm X 2Mm, 100Mcd, 660Nm, Full Reel; Led Color Lumex
28X4711
Led, Red, 1.4Mm X 2Mm, 100Mcd, 660Nm, Full Reel; Led Color Lumex 28X4711
LED, RED, 1.4MM X 2MM, 100MCD, 660NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.4mm x 2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:100mcd; Viewing Angle:90° RoHS Compliant: Yes

LED, RED, 1.4MM X 2MM, 100MCD, 660NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.4mm x 2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:100mcd; Viewing Angle:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241851-SML-LX23SRC-TR 454-SML-LX23SRC-TR 09J9581
Product Name Optoelectronics - LED Indication - Discrete Super Red 2 x 3 mm 90° Water Clear 100 mcd 1.7 V Reflector Surface Mount LED Led, Red, 1.4Mm X 2Mm, 100Mcd, 660Nm; Led Color Lumex
LED Type Red; Red Red; Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 90 degrees 90 degrees 90 degrees
Forward Voltage 1.7 volts 1.7 volts 1.7 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - SML-010VTT86 - 029365-SML-010VTT86 - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 650 nm (6500 Å)
Forward Voltage 2 volts
View Details
5 suppliers
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 140 degrees
View Details