Broadcom Inc. LED Indication - Discrete HLMP-EJ32-PS0DD

Description
Orange 605nm LED Indication - Discrete 1.98V Radial
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 1.98V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EJ32-PS0DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EJ32-PS0DD-ND
LED Indication - Discrete HLMP-EJ32-PS0DD-ND
Orange 605nm LED Indication - Discrete 1.98V Radial

Orange 605nm LED Indication - Discrete 1.98V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EJ32-PS0DD
Standard LEDs - Through Hole HLMP-EJ32-PS0DD
Standard LEDs - Through Hole Orange, 605nm 30 Deg, 2500mcd(max)

Standard LEDs - Through Hole Orange, 605nm 30 Deg, 2500mcd(max)

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EJ32-PS0DD-ND HLMP-EJ32-PS0DD
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Orange
Peak Wavelength 609 nm (6090 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501901 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
OSLON® SSL 150 White LED - GW CSHPM1.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2500 to 5000 K
Viewing Angle 150 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details