Broadcom Inc. LED Indication - Discrete HLMP-EJ10-XZ0DD

Description
Orange 605nm LED Indication - Discrete 1.98V Radial
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 1.98V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EJ10-XZ0DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EJ10-XZ0DD-ND
LED Indication - Discrete HLMP-EJ10-XZ0DD-ND
Orange 605nm LED Indication - Discrete 1.98V Radial

Orange 605nm LED Indication - Discrete 1.98V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EJ10-XZ0DD
Standard LEDs - Through Hole HLMP-EJ10-XZ0DD
Standard LEDs - Through Hole Orange, 605nm 8 Deg, 16000mcd(max)

Standard LEDs - Through Hole Orange, 605nm 8 Deg, 16000mcd(max)

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EJ10-XZ0DD-ND HLMP-EJ10-XZ0DD
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Orange
Peak Wavelength 609 nm (6090 Å)
Viewing Angle 8 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 100 degrees
View Details
4 POS,RA,YEL LED 5V RESISTOR - AM2520EF/4YD5V - Kingbright Corporation
Specs
LED Package: Quad-Level 1.8mm
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details