Broadcom Inc. 5mm Round Red Orange HLMP-EH1B-Z10DD

Description
These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period of time. Precision optical performance lamps utilize the aluminium indium gallium phosphide (AlInGaP ) technology.These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130°C enables high temperature operation in bright sunlight conditions. The epoxy contain both uv-a and uv-b inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet
Description
These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period of time. Precision optical performance lamps utilize the aluminium indium gallium phosphide (AlInGaP ) technology.These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130°C enables high temperature operation in bright sunlight conditions. The epoxy contain both uv-a and uv-b inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Round Red Orange - HLMP-EH1B-Z10DD - Broadcom Inc.
San Jose, CA, USA
5mm Round Red Orange
HLMP-EH1B-Z10DD
5mm Round Red Orange HLMP-EH1B-Z10DD
These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period of time. Precision optical performance lamps utilize the aluminium indium gallium phosphide (AlInGaP ) technology.These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130°C enables high temperature operation in bright sunlight conditions. The epoxy contain both uv-a and uv-b inhibitor to reduce the effects of long term exposure to direct sunlight.

These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period of time. Precision optical performance lamps utilize the aluminium indium gallium phosphide (AlInGaP ) technology.These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130°C enables high temperature operation in bright sunlight conditions. The epoxy contain both uv-a and uv-b inhibitor to reduce the effects of long term exposure to direct sunlight.

Supplier's Site
LED Indication - Discrete - HLMP-EH1B-Z10DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EH1B-Z10DD-ND
LED Indication - Discrete HLMP-EH1B-Z10DD-ND
Red 615nm LED Indication - Discrete 2.1V Radial

Red 615nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Led, 5Mm, Alingap, Red-Orange, 15Deg; Led Colour Broadcom - 36AJ9473 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Alingap, Red-Orange, 15Deg; Led Colour Broadcom
36AJ9473
Led, 5Mm, Alingap, Red-Orange, 15Deg; Led Colour Broadcom 36AJ9473
LED, 5MM, ALINGAP, RED-ORANGE, 15DEG; LED Colour:Red Orange; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:615nm; Luminous Intensity:21cd; Viewing Angle:15°; RoHS Compliant: Yes

LED, 5MM, ALINGAP, RED-ORANGE, 15DEG; LED Colour:Red Orange; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:615nm; Luminous Intensity:21cd; Viewing Angle:15°; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EH1B-Z10DD HLMP-EH1B-Z10DD-ND 36AJ9473
Product Name 5mm Round Red Orange LED Indication - Discrete Led, 5Mm, Alingap, Red-Orange, 15Deg; Led Colour Broadcom
LED Package: T-1 3/4 Radial
LED Type Red Orange Red Red; Orange
Peak Wavelength 621 nm (6210 Å) 621 nm (6210 Å) 615 nm (6150 Å)
Viewing Angle 15 degrees 15 degrees 15 degrees
Luminous Intensity 12000 to 21000 milliCandela 16500 milliCandela 21000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details