Broadcom Inc. 5mm Round Red Orange HLMP-EH1A-Z10DD

Description
These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period of time. Precision optical performance lamps utilize the aluminium indium gallium phosphide (AlInGaP ) technology.These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130°C enables high temperature operation in bright sunlight conditions. The epoxy contain both uv-a and uv-b inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet
Description
These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period of time. Precision optical performance lamps utilize the aluminium indium gallium phosphide (AlInGaP ) technology.These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130°C enables high temperature operation in bright sunlight conditions. The epoxy contain both uv-a and uv-b inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Round Red Orange - HLMP-EH1A-Z10DD - Broadcom Inc.
San Jose, CA, USA
5mm Round Red Orange
HLMP-EH1A-Z10DD
5mm Round Red Orange HLMP-EH1A-Z10DD
These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period of time. Precision optical performance lamps utilize the aluminium indium gallium phosphide (AlInGaP ) technology.These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130°C enables high temperature operation in bright sunlight conditions. The epoxy contain both uv-a and uv-b inhibitor to reduce the effects of long term exposure to direct sunlight.

These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period of time. Precision optical performance lamps utilize the aluminium indium gallium phosphide (AlInGaP ) technology.These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130°C enables high temperature operation in bright sunlight conditions. The epoxy contain both uv-a and uv-b inhibitor to reduce the effects of long term exposure to direct sunlight.

Supplier's Site
LED Indication - Discrete - 516-HLMP-EH1A-Z10DDTB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-EH1A-Z10DDTB-ND
LED Indication - Discrete 516-HLMP-EH1A-Z10DDTB-ND
Red 615nm LED Indication - Discrete 2.1V Radial

Red 615nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-EH1A-Z10DDCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-EH1A-Z10DDCT-ND
LED Indication - Discrete 516-HLMP-EH1A-Z10DDCT-ND
Red 615nm LED Indication - Discrete 2.1V Radial

Red 615nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1056986-HLMP-EH1A-Z10DD
Optoelectronics - LED Indication - Discrete 1056986-HLMP-EH1A-Z10DD
Win Source Part Number: 1056986-HLMP-EH1A-Z1 0DD Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Configuration: Standard Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 16500mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 615nm Wavelength - Peak: 621nm Height (Max): 8.91mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Alternative Parts (Cross-Reference): MP000440; C503B-AAS-CA0C0252-0 15; C503B-RAN-CY0B0AA1; C503B-RAS-CY0B0AA1; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: HLMP-EH1A-Z10DD-ND,5 16-HLMP-EH1A-Z10DDCT ,516-HLMP-EH1A-Z10DD TB Base Product Number: HLMP-EH1

Win Source Part Number: 1056986-HLMP-EH1A-Z10DD
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 15°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 16500mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 615nm
Wavelength - Peak: 621nm
Height (Max): 8.91mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
Alternative Parts (Cross-Reference): MP000440; C503B-AAS-CA0C0252-015; C503B-RAN-CY0B0AA1; C503B-RAS-CY0B0AA1;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: HLMP-EH1A-Z10DD-ND,516-HLMP-EH1A-Z10DDCT,516-HLMP-EH1A-Z10DDTB
Base Product Number: HLMP-EH1

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EH1A-Z10DD
Standard LEDs - Through Hole HLMP-EH1A-Z10DD
Standard LEDs - Through Hole Red Orange 615nm 15 Degrees

Standard LEDs - Through Hole Red Orange 615nm 15 Degrees

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EH1A-Z10DD 516-HLMP-EH1A-Z10DDTB-ND 1056986-HLMP-EH1A-Z10DD HLMP-EH1A-Z10DD
Product Name 5mm Round Red Orange LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Red Orange Red Red; Red
Peak Wavelength 621 nm (6210 Å) 621 nm (6210 Å) 615 nm (6150 Å)
Viewing Angle 15 degrees 15 degrees 15 degrees
Luminous Intensity 12000 to 21000 milliCandela 16500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
Optics - LEDs - Light Pipes - GW CSHPM1.EM-LPLR-A838-1 - 1061412-GW CSHPM1.EM-LPLR-A838-1 - Win Source Electronics
Specs
LED Type White; White
Viewing Angle 150 degrees
Luminous Intensity 28800 milliCandela
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details