Broadcom Inc. LED Indication - Discrete HLMP-EH10-Y20DD

Description
Red 615nm LED Indication - Discrete 1.94V Radial
Request a Quote Datasheet
Description
Red 615nm LED Indication - Discrete 1.94V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EH10-Y20DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EH10-Y20DD-ND
LED Indication - Discrete HLMP-EH10-Y20DD-ND
Red 615nm LED Indication - Discrete 1.94V Radial

Red 615nm LED Indication - Discrete 1.94V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EH10-Y20DD
Standard LEDs - Through Hole HLMP-EH10-Y20DD
Standard LEDs - Through Hole Red-Orange, 615nm 8 Deg, 27000mcd(max)

Standard LEDs - Through Hole Red-Orange, 615nm 8 Deg, 27000mcd(max)

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EH10-Y20DD-ND HLMP-EH10-Y20DD
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 8 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJCE - Broadcom Inc.
Specs
LED Type White
Color Temperature 5700 K
Viewing Angle 120 degrees
View Details