Broadcom Inc. LED Indication - Discrete HLMP-EG55-HJ000

Description
Red 626nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EG55-HJ000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EG55-HJ000-ND
LED Indication - Discrete HLMP-EG55-HJ000-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-EG55-HJ000
1043562-HLMP-EG55-HJ000
LED Indication - Discrete - HLMP-EG55-HJ000 1043562-HLMP-EG55-HJ000
Manufacturer: Broadcom Limited Win Source Part Number: 1043562-HLMP-EG55-HJ 000 Packaging: Bulk Color: Red Mounting: Through Hole Forward Voltage: 1.9V Viewing Angle: 55° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 245mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Height (Max): 8.91mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1043562-HLMP-EG55-HJ000
Packaging: Bulk
Color: Red
Mounting: Through Hole
Forward Voltage: 1.9V
Viewing Angle: 55°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 245mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Height (Max): 8.91mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EG55-HJ000
Standard LEDs - Through Hole HLMP-EG55-HJ000
Standard LEDs - Through Hole Red, 626nm 55 Deg, 310mcd (max)

Standard LEDs - Through Hole Red, 626nm 55 Deg, 310mcd (max)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EG55-HJ000-ND 1043562-HLMP-EG55-HJ000 HLMP-EG55-HJ000
Product Name LED Indication - Discrete LED Indication - Discrete - HLMP-EG55-HJ000 Standard LEDs - Through Hole
LED Package: Radial
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 626 nm (6260 Å)
Viewing Angle 55 degrees 55 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 67-2282-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
2 suppliers