Broadcom Inc. T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps HLMP-EG55-GK0DD

Description
The HLMP-EG55-GK0DD Precision Optical Performance AlInGaP LEDs offer superior light output for excellent readability in sunlight and dependable performance. These red round 5mm LED lamps are tinted, diffused T-1 3/4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. AlInGaP technology provides extremely stable light output over long periods of time. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions.
Request a Quote Datasheet
Description
The HLMP-EG55-GK0DD Precision Optical Performance AlInGaP LEDs offer superior light output for excellent readability in sunlight and dependable performance. These red round 5mm LED lamps are tinted, diffused T-1 3/4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. AlInGaP technology provides extremely stable light output over long periods of time. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps - HLMP-EG55-GK0DD - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps
HLMP-EG55-GK0DD
T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps HLMP-EG55-GK0DD
The HLMP-EG55-GK0DD Precision Optical Performance AlInGaP LEDs offer superior light output for excellent readability in sunlight and dependable performance. These red round 5mm LED lamps are tinted, diffused T-1 3/4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. AlInGaP technology provides extremely stable light output over long periods of time. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions.

The HLMP-EG55-GK0DD Precision Optical Performance AlInGaP LEDs offer superior light output for excellent readability in sunlight and dependable performance. These red round 5mm LED lamps are tinted, diffused T-1 3/4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. AlInGaP technology provides extremely stable light output over long periods of time.
These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions.

Supplier's Site
LED Indication - Discrete - HLMP-EG55-GK0DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EG55-GK0DD-ND
LED Indication - Discrete HLMP-EG55-GK0DD-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EG55-GK0DD
Standard LEDs - Through Hole HLMP-EG55-GK0DD
Standard LEDs - Through Hole Red, 626nm 55 Deg, 400mcd (max)

Standard LEDs - Through Hole Red, 626nm 55 Deg, 400mcd (max)

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EG55-GK0DD HLMP-EG55-GK0DD-ND HLMP-EG55-GK0DD
Product Name T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Red Red
Peak Wavelength 626 nm (6260 Å) 635 nm (6350 Å)
Viewing Angle 55 degrees 55 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
High Flux LEDs - CW CBLPM1.S1 - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 5500 K
Viewing Angle 120 degrees
View Details
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details