Broadcom Inc. LED Indication - Discrete - HLMP-EG3E-QT000 HLMP-EG3E-QT000

Description
Manufacturer: Broadcom Limited Win Source Part Number: 714356-HLMP-EG3E-QT0 00 Packaging: Bulk Mounting Style: Through Hole Color: Red Configuration: Standard Viewing Angle: 30° Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 634nm Categories: Optoelectronics Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Manufacturer Package: Radial Height (Maximum): 8.91mm Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: HLMP-EG Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 2.1V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 714356-HLMP-EG3E-QT0 00 Packaging: Bulk Mounting Style: Through Hole Color: Red Configuration: Standard Viewing Angle: 30° Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 634nm Categories: Optoelectronics Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Manufacturer Package: Radial Height (Maximum): 8.91mm Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: HLMP-EG Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 2.1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-EG3E-QT000
714356-HLMP-EG3E-QT000
LED Indication - Discrete - HLMP-EG3E-QT000 714356-HLMP-EG3E-QT000
Manufacturer: Broadcom Limited Win Source Part Number: 714356-HLMP-EG3E-QT0 00 Packaging: Bulk Mounting Style: Through Hole Color: Red Configuration: Standard Viewing Angle: 30° Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 634nm Categories: Optoelectronics Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Manufacturer Package: Radial Height (Maximum): 8.91mm Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: HLMP-EG Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 2.1V

Manufacturer: Broadcom Limited
Win Source Part Number: 714356-HLMP-EG3E-QT000
Packaging: Bulk
Mounting Style: Through Hole
Color: Red
Configuration: Standard
Viewing Angle: 30°
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 634nm
Categories: Optoelectronics
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
Manufacturer Package: Radial
Height (Maximum): 8.91mm
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: HLMP-EG
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 2.1V

Buy Now
LED Indication - Discrete - 516-HLMP-EG3E-QT000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-EG3E-QT000-ND
LED Indication - Discrete 516-HLMP-EG3E-QT000-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EG3E-QT000
Standard LEDs - Through Hole HLMP-EG3E-QT000
Standard LEDs - Through Hole Red, 626nm 30 Degrees

Standard LEDs - Through Hole Red, 626nm 30 Degrees

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 714356-HLMP-EG3E-QT000 516-HLMP-EG3E-QT000-ND HLMP-EG3E-QT000
Product Name LED Indication - Discrete - HLMP-EG3E-QT000 LED Indication - Discrete Standard LEDs - Through Hole
LED Type Red; Red Red
Peak Wavelength 626 nm (6260 Å) 634 nm (6340 Å)
Viewing Angle 30 degrees 30 degrees
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241654-SLR343WBC7T3 - Win Source Electronics
Specs
LED Type White; White
Viewing Angle 40 degrees
Forward Voltage 3.2 volts
View Details
3 suppliers
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details