Broadcom Inc. LEDs HLMP-EG3B-WX0DV

Description
Broadcom HLMP-EG3B-WX0DV LED
Request a Quote Datasheet
Description
Broadcom HLMP-EG3B-WX0DV LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 7693592P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-EG3B-WX0DV LED

Broadcom HLMP-EG3B-WX0DV LED

Supplier's Site
LEDs - 7693592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-EG3B-WX0DV LED

Broadcom HLMP-EG3B-WX0DV LED

Supplier's Site
LEDs - 1781585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-EG3B-WX0DV LED

Broadcom HLMP-EG3B-WX0DV LED

Supplier's Site
LED Indication - Discrete - HLMP-EG3B-WX0DV-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EG3B-WX0DV-ND
LED Indication - Discrete HLMP-EG3B-WX0DV-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EG3B-WX0DV
Standard LEDs - Through Hole HLMP-EG3B-WX0DV
Standard LEDs - Through Hole Red 626nm 30 Deg 9300mcd max

Standard LEDs - Through Hole Red 626nm 30 Deg 9300mcd max

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7693592P 7693592 HLMP-EG3B-WX0DV-ND HLMP-EG3B-WX0DV
Product Name LEDs LEDs LED Indication - Discrete Standard LEDs - Through Hole
Forward Voltage 2.1 volts 2.1 volts
LED Package: 5 x 8.71mm Radial
LED Type Red; Clear Red
Peak Wavelength 626 nm (6260 Å) 634 nm (6340 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
LED Indication - Discrete - XZCBD80S-2HTA-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details