Broadcom Inc. 5mm Round Red HLMP-EG3B-WX0DD

Description
The HLMP-EG3B-WX0DD Precision Optical Performance AlInGaP LEDs offer superior light output for excellent readability in sunlight and dependable performance. These high brightness red round 5mm LED lamps are untinted T-1 3/4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. AlInGaP technology provides extremely stable light output over long periods of time. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet
Description
The HLMP-EG3B-WX0DD Precision Optical Performance AlInGaP LEDs offer superior light output for excellent readability in sunlight and dependable performance. These high brightness red round 5mm LED lamps are untinted T-1 3/4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. AlInGaP technology provides extremely stable light output over long periods of time. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Round Red - HLMP-EG3B-WX0DD - Broadcom Inc.
San Jose, CA, USA
5mm Round Red
HLMP-EG3B-WX0DD
5mm Round Red HLMP-EG3B-WX0DD
The HLMP-EG3B-WX0DD Precision Optical Performance AlInGaP LEDs offer superior light output for excellent readability in sunlight and dependable performance. These high brightness red round 5mm LED lamps are untinted T-1 3/4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. AlInGaP technology provides extremely stable light output over long periods of time. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.

The HLMP-EG3B-WX0DD Precision Optical Performance AlInGaP LEDs offer superior light output for excellent readability in sunlight and dependable performance. These high brightness red round 5mm LED lamps are untinted T-1 3/4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. AlInGaP technology provides extremely stable light output over long periods of time.
These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions.
The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.

Supplier's Site
LED Indication - Discrete - 516-3532-3-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3532-3-ND
LED Indication - Discrete 516-3532-3-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-3532-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3532-1-ND
LED Indication - Discrete 516-3532-1-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EG3B-WX0DD
Standard LEDs - Through Hole HLMP-EG3B-WX0DD
Standard LEDs - Through Hole Red, 626nm 30 Deg, 9300mcd(max)

Standard LEDs - Through Hole Red, 626nm 30 Deg, 9300mcd(max)

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 630 Nm, 2.1 V, 20 Ma, 9.3 Cd Rohs Compliant Broadcom - 58Y4853 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 630 Nm, 2.1 V, 20 Ma, 9.3 Cd Rohs Compliant Broadcom
58Y4853
Led, Red, T-1 3/4 (5Mm), 630 Nm, 2.1 V, 20 Ma, 9.3 Cd Rohs Compliant Broadcom 58Y4853
LED, Red, T-1 3/4 (5mm), 630 nm, 2.1 V, 20 mA, 9.3 cd RoHS Compliant: Yes

LED, Red, T-1 3/4 (5mm), 630 nm, 2.1 V, 20 mA, 9.3 cd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EG3B-WX0DD 516-3532-3-ND HLMP-EG3B-WX0DD 58Y4853
Product Name 5mm Round Red LED Indication - Discrete Standard LEDs - Through Hole Led, Red, T-1 3/4 (5Mm), 630 Nm, 2.1 V, 20 Ma, 9.3 Cd Rohs Compliant Broadcom
LED Package: T-1 3/4 Radial
LED Type Red Red
Peak Wavelength 626 nm (6260 Å) 634 nm (6340 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details