Broadcom Inc. T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps HLMP-EG32-NR000

Description
The HLMP-EG32-NR000 Precision Optical Performance AlInGaP LEDs offer superior light output for excellent readability in sunlight and dependable performance. These red round 5mm LED lamps are untinted, nondiffused T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. AlInGaP technology provides extremely stable light output over long periods of time. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight. The HLMP-Exxx Series replace the HLMP-Dxxx and HLMP-Uxxx series products.
Request a Quote Datasheet
Description
The HLMP-EG32-NR000 Precision Optical Performance AlInGaP LEDs offer superior light output for excellent readability in sunlight and dependable performance. These red round 5mm LED lamps are untinted, nondiffused T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. AlInGaP technology provides extremely stable light output over long periods of time. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight. The HLMP-Exxx Series replace the HLMP-Dxxx and HLMP-Uxxx series products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps - HLMP-EG32-NR000 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps
HLMP-EG32-NR000
T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps HLMP-EG32-NR000
The HLMP-EG32-NR000 Precision Optical Performance AlInGaP LEDs offer superior light output for excellent readability in sunlight and dependable performance. These red round 5mm LED lamps are untinted, nondiffused T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. AlInGaP technology provides extremely stable light output over long periods of time. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight. The HLMP-Exxx Series replace the HLMP-Dxxx and HLMP-Uxxx series products.

The HLMP-EG32-NR000 Precision Optical Performance AlInGaP LEDs offer superior light output for excellent readability in sunlight and dependable performance. These red round 5mm LED lamps are untinted, nondiffused T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. AlInGaP technology provides extremely stable light output over long periods of time.
These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions.
The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.
The HLMP-Exxx Series replace the HLMP-Dxxx and HLMP-Uxxx series products.

Supplier's Site
LED Indication - Discrete - 516-HLMP-EG32-NR000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-EG32-NR000-ND
LED Indication - Discrete 516-HLMP-EG32-NR000-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EG32-NR000
Standard LEDs - Through Hole HLMP-EG32-NR000
Standard LEDs - Through Hole Red, 626nm 30 Deg, 1900mcd(max)

Standard LEDs - Through Hole Red, 626nm 30 Deg, 1900mcd(max)

Buy Now Datasheet
Led, 5Mm, Red; Led Colour Broadcom - 25M9661 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Red; Led Colour Broadcom
25M9661
Led, 5Mm, Red; Led Colour Broadcom 25M9661
LED, 5MM, RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:1.9cd; Viewing Angle:30°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, 5MM, RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:1.9cd; Viewing Angle:30°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EG32-NR000 516-HLMP-EG32-NR000-ND HLMP-EG32-NR000 25M9661
Product Name T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps LED Indication - Discrete Standard LEDs - Through Hole Led, 5Mm, Red; Led Colour Broadcom
LED Package: T-1 3/4 Radial
LED Type Red Red Red
Peak Wavelength 626 nm (6260 Å) 635 nm (6350 Å) 626 nm (6260 Å)
Viewing Angle 30 degrees 30 degrees 30 degrees
Luminous Intensity 1900 milliCandela 1290 milliCandela 1900 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details