Broadcom Inc. T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps HLMP-EG26-RU0DD

Description
The HLMP-EG26-RU0DD Precision Optical Performance AlInGaP LEDs offer superior light output for excellent readability in sunlight and dependable performance. These red round 5mm LED lamps are untinted, nondiffused T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. AlInGaP technology provides extremely stable light output over long periods of time. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet
Description
The HLMP-EG26-RU0DD Precision Optical Performance AlInGaP LEDs offer superior light output for excellent readability in sunlight and dependable performance. These red round 5mm LED lamps are untinted, nondiffused T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. AlInGaP technology provides extremely stable light output over long periods of time. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps - HLMP-EG26-RU0DD - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps
HLMP-EG26-RU0DD
T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps HLMP-EG26-RU0DD
The HLMP-EG26-RU0DD Precision Optical Performance AlInGaP LEDs offer superior light output for excellent readability in sunlight and dependable performance. These red round 5mm LED lamps are untinted, nondiffused T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. AlInGaP technology provides extremely stable light output over long periods of time. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.

The HLMP-EG26-RU0DD Precision Optical Performance AlInGaP LEDs offer superior light output for excellent readability in sunlight and dependable performance. These red round 5mm LED lamps are untinted, nondiffused T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. AlInGaP technology provides extremely stable light output over long periods of time.
These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions.
The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.

Supplier's Site
LED Indication - Discrete - HLMP-EG26-RU0DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EG26-RU0DD-ND
LED Indication - Discrete HLMP-EG26-RU0DD-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EG26-RU0DD HLMP-EG26-RU0DD-ND
Product Name T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps LED Indication - Discrete
LED Package: T-1 3/4 Radial
LED Type Red Red
Peak Wavelength 626 nm (6260 Å) 635 nm (6350 Å)
Viewing Angle 23 degrees 23 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 846-SLI-580YT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-XZM2DG55W-2TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details