The HLMP-EGxx series includes a 5mm red LED that utilizes AlInGaP technology, providing high luminous output and excellent readability in bright conditions. This LED features a forward current of 20mA and a forward voltage of 1.9V, with a typical wavelength of 635nm. The luminous intensity is rated at 2.5 candela, and it has a viewing angle of 23 degrees. The package is designed for through-hole mounting and is made with an advanced optical grade epoxy, ensuring high resistance to moisture and temperature, with a maximum junction temperature of +130°C. This LED is suitable for various applications, including traffic signals, pedestrian signals, and outdoor advertising. It is RoHS compliant, making it a suitable choice for environmentally conscious projects.
The HLMP-EG26-PS000 Precision Optical Performance AlInGaP LEDs offer superior light output for excellent readability in sunlight and dependable performance. These red round 5mm LED lamps are untinted, nondiffused T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. AlInGaP technology provides extremely stable light output over long periods of time.
These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions.
The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.
The HLMP-Exxx Series replace the HLMP-Dxxx and HLMP-Uxxx series products.
Red 626nm LED Indication - Discrete 1.9V Radial
Standard LEDs - Through Hole Red, 626nm 23 Deg, 2500mcd(max)
LED, 5MM, RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:635nm; Luminous Intensity:2.5cd; Viewing Angle:23°; Lens Shape:Round; Product RoHS Compliant: Yes
| Broadcom Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HLMP-EG26-PS000 | 516-HLMP-EG26-PS000-ND | HLMP-EG26-PS000 | 25M9659 |
| Product Name | T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps | LED Indication - Discrete | Standard LEDs - Through Hole | Led, 5Mm, Red; Led Colour Broadcom |
| LED Package: | T-1 3/4 | Radial | ||
| LED Type | Red | Red | Red | |
| Peak Wavelength | 626 nm (6260 Å) | 635 nm (6350 Å) | 635 nm (6350 Å) | |
| Viewing Angle | 23 degrees | 23 degrees | 23 degrees | |
| Luminous Intensity | 2500 milliCandela | 1690 milliCandela | 2500 milliCandela |