Red 625nm LED Indication - Discrete 2.1V Radial
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | HLMP-EG12-VY0DD-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | Radial |
| LED Type | Red |
| Peak Wavelength | 626 nm (6260 Å) |
| Viewing Angle | 15 degrees |