The HLMP-EG10-Y20DD Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs offer superior light output for excellent readability in sunlight and dependable performance. AlInGaP technology provides extremely stable light output over long periods of time. These red, round 5mm LED lamps are untinted, nondiffused, T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles.
These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions.
The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.
Red 626nm LED Indication - Discrete 1.9V Radial
Standard LEDs - Through Hole Red, 626nm 8 Deg, 27000mcd(max)
| Broadcom Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HLMP-EG10-Y20DD | HLMP-EG10-Y20DD-ND | HLMP-EG10-Y20DD |
| Product Name | T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | T-1 3/4 | Radial | |
| LED Type | Red | Red | |
| Peak Wavelength | 626 nm (6260 Å) | 635 nm (6350 Å) | |
| Viewing Angle | 6 degrees | 8 degrees |