Broadcom Inc. LED Indication - Discrete HLMP-ED80-K0T00

Description
Red 630nm LED Indication - Discrete 2.35V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2.35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-ED80-K0T00-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-ED80-K0T00-ND
LED Indication - Discrete HLMP-ED80-K0T00-ND
Red 630nm LED Indication - Discrete 2.35V Radial

Red 630nm LED Indication - Discrete 2.35V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-ED80-K0T00-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Led Light Bar, Cool Wht, 7100Lm, 1.458M; Light Colour Ledvance - 85AC2477 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details
Circular high-brightness LED lamp - SLI-343MG - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers