Broadcom Inc. T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps HLMP-D150-C00B2

Description
This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometres. This lamp is ideally suited for use in applications where high light output is required with minimum power output.
Request a Quote Datasheet
Description
This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometres. This lamp is ideally suited for use in applications where high light output is required with minimum power output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps - HLMP-D150-C00B2 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps
HLMP-D150-C00B2
T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps HLMP-D150-C00B2
This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometres. This lamp is ideally suited for use in applications where high light output is required with minimum power output.

This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometres. This lamp is ideally suited for use in applications where high light output is required with minimum power output.

Supplier's Site
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-D150-C00B2
1043557-HLMP-D150-C00B2
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-D150-C00B2 1043557-HLMP-D150-C00B2
Manufacturer: Broadcom Limited Win Source Part Number: 1043557-HLMP-D150-C0 0B2 Packaging: Bulk Color: Red Voltage Rating: 1.6V Mounting: Through Hole, Right Angle Configuration: Single Millicandela Rating: 3mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4) Wavelength - Peak: 645nm Current: 1mA Lens Type: Diffused, Tinted Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1043557-HLMP-D150-C00B2
Packaging: Bulk
Color: Red
Voltage Rating: 1.6V
Mounting: Through Hole, Right Angle
Configuration: Single
Millicandela Rating: 3mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4)
Wavelength - Peak: 645nm
Current: 1mA
Lens Type: Diffused, Tinted
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-D150-C00B2
Standard LEDs - Through Hole HLMP-D150-C00B2
Standard LEDs - Through Hole Lamp 5mm LC AlGaAs

Standard LEDs - Through Hole Lamp 5mm LC AlGaAs

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-D150-C00B2 1043557-HLMP-D150-C00B2 HLMP-D150-C00B2
Product Name T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-D150-C00B2 Standard LEDs - Through Hole
LED Package: T-1 3/4
LED Type Red Red; Red
Peak Wavelength 637 nm (6370 Å) 645 nm (6450 Å)
Viewing Angle 65 degrees
Luminous Intensity 3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 846-SLR-325MGT31TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers