Broadcom Inc. LED Indication - Discrete HLMP-D150-C0002

Description
Red 637nm LED Indication - Discrete 1.6V Radial
Request a Quote Datasheet
Description
Red 637nm LED Indication - Discrete 1.6V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-D150-C0002-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-D150-C0002-ND
LED Indication - Discrete HLMP-D150-C0002-ND
Red 637nm LED Indication - Discrete 1.6V Radial

Red 637nm LED Indication - Discrete 1.6V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-D150-C0002
Standard LEDs - Through Hole HLMP-D150-C0002
Standard LEDs - Through Hole Lamp 5mm LC AlGaAs

Standard LEDs - Through Hole Lamp 5mm LC AlGaAs

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-D150-C0002-ND HLMP-D150-C0002
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 65 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details