Broadcom Inc. LED Indication - Discrete HLMP-CW11-XY000

Description
White LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-CW11-XY000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-CW11-XY000-ND
LED Indication - Discrete HLMP-CW11-XY000-ND
White LED Indication - Discrete 3.2V Radial

White LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LED Indication - Discrete - HLMP-CW11-XY000 - 920297-HLMP-CW11-XY000 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-CW11-XY000
920297-HLMP-CW11-XY000
LED Indication - Discrete - HLMP-CW11-XY000 920297-HLMP-CW11-XY000
Manufacturer: Broadcom Limited Win Source Part Number: 920297-HLMP-CW11-XY0 00 Features: White - LED Indication - Discrete 3.2V Radial Package: Radial Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: HLMP-CW Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 920297-HLMP-CW11-XY000
Features: White - LED Indication - Discrete 3.2V Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Family Name: HLMP-CW
Categories: Optoelectronics
Case / Package: T-1 3/4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-CW11-XY000-ND 920297-HLMP-CW11-XY000
Product Name LED Indication - Discrete LED Indication - Discrete - HLMP-CW11-XY000
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details