Broadcom Inc. LED Indication - Discrete HLMP-CM1A-560DD

Description
Green 525nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-3529-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3529-1-ND
LED Indication - Discrete 516-3529-1-ND
Green 525nm LED Indication - Discrete 3.2V Radial

Green 525nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-3529-3-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3529-3-ND
LED Indication - Discrete 516-3529-3-ND
Green 525nm LED Indication - Discrete 3.2V Radial

Green 525nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-CM1A-560DD
920296-HLMP-CM1A-560DD
LED Indication - Discrete - HLMP-CM1A-560DD 920296-HLMP-CM1A-560DD
Manufacturer: Broadcom Limited Win Source Part Number: 920296-HLMP-CM1A-560 DD Features: Green 525nm LED Indication - Discrete 3.2V Radial Package: Cut Tape (CT), Tape & Box (TB) Package: Radial Mounting: Through Hole Family Name: HLMP-CM1 Categories: Optoelectronics Case / Package: Radial Lead ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: HLMP-CM1A-560DD-ND, 516-3529-3, 516-3529-1

Manufacturer: Broadcom Limited
Win Source Part Number: 920296-HLMP-CM1A-560DD
Features: Green 525nm LED Indication - Discrete 3.2V Radial
Package: Cut Tape (CT), Tape & Box (TB)
Package: Radial
Mounting: Through Hole
Family Name: HLMP-CM1
Categories: Optoelectronics
Case / Package: Radial Lead
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: HLMP-CM1A-560DD-ND, 516-3529-3, 516-3529-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-CM1A-560DD
Standard LEDs - Through Hole HLMP-CM1A-560DD
Standard LEDs - Through Hole lamp 5mm InGaN Grn 15deg

Standard LEDs - Through Hole lamp 5mm InGaN Grn 15deg

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3529-1-ND 920296-HLMP-CM1A-560DD HLMP-CM1A-560DD
Product Name LED Indication - Discrete LED Indication - Discrete - HLMP-CM1A-560DD Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 516 nm (5160 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details