Broadcom Inc. LED Indication - Discrete HLMP-CM1A-56000

Description
Green 525nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HLMP-CM1A-56000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-CM1A-56000-ND
LED Indication - Discrete 516-HLMP-CM1A-56000-ND
Green 525nm LED Indication - Discrete 3.2V Radial

Green 525nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Led, Green, 76Cd, 525Nm, T-1 3/4 Rohs Compliant Broadcom - 40AJ7216 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 76Cd, 525Nm, T-1 3/4 Rohs Compliant Broadcom
40AJ7216
Led, Green, 76Cd, 525Nm, T-1 3/4 Rohs Compliant Broadcom 40AJ7216
LED, GREEN, 76CD, 525NM, T-1 3/4 ROHS COMPLIANT: YES

LED, GREEN, 76CD, 525NM, T-1 3/4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HLMP-CM1A-56000-ND 40AJ7216
Product Name LED Indication - Discrete Led, Green, 76Cd, 525Nm, T-1 3/4 Rohs Compliant Broadcom
LED Package: Radial
LED Type Green
Peak Wavelength 516 nm (5160 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details