Broadcom Inc. LED Indication - Discrete HLMP-CE35-Y1CDD

Description
Cyan 505nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Cyan 505nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-CE35-Y1CDD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-CE35-Y1CDD-ND
LED Indication - Discrete HLMP-CE35-Y1CDD-ND
Cyan 505nm LED Indication - Discrete 3.2V Radial

Cyan 505nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-CE35-Y1CDD-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details