Broadcom Inc. LED Indication - Discrete HLMP-CE34-Y1CDD

Description
Cyan 505nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Cyan 505nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HLMP-CE34-Y1CDDCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-CE34-Y1CDDCT-ND
LED Indication - Discrete 516-HLMP-CE34-Y1CDDCT-ND
Cyan 505nm LED Indication - Discrete 3.2V Radial

Cyan 505nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-CE34-Y1CDDTB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-CE34-Y1CDDTB-ND
LED Indication - Discrete 516-HLMP-CE34-Y1CDDTB-ND
Cyan 505nm LED Indication - Discrete 3.2V Radial

Cyan 505nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Led, Cyan, 21Cd, 505Nm; Led Color Broadcom - 58Y4839 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cyan, 21Cd, 505Nm; Led Color Broadcom
58Y4839
Led, Cyan, 21Cd, 505Nm; Led Color Broadcom 58Y4839
LED, CYAN, 21CD, 505NM; LED Color:Cyan; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:505nm; Luminous Intensity:21cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, CYAN, 21CD, 505NM; LED Color:Cyan; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:505nm; Luminous Intensity:21cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-CE34-Y1CDD
Standard LEDs - Through Hole HLMP-CE34-Y1CDD
Standard LEDs - Through Hole Cyan, 30 Degrees

Standard LEDs - Through Hole Cyan, 30 Degrees

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HLMP-CE34-Y1CDDCT-ND 58Y4839 HLMP-CE34-Y1CDD
Product Name LED Indication - Discrete Led, Cyan, 21Cd, 505Nm; Led Color Broadcom Standard LEDs - Through Hole
LED Package: Radial
LED Type Cyan Cyan
Peak Wavelength 501 nm (5010 Å) 505 nm (5050 Å)
Viewing Angle 30 degrees 30 degrees
Luminous Intensity 15150 milliCandela 21000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSHPM1.EM-LPLR-A838-1-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details