Broadcom Inc. High Brightness Round Through-hole 5mm Cyan LED with 30° Viewing Angle HLMP-CE33-Y10DD

Description
The Avago HLMP-CE33-Y10DD is a high brightness round though-hole 5mm cyan LED device based on the most efficient and cost effective InGaN material technology. The 505nm typical dominant wavelength is ideally suited for traffic signal light applications. The device is in an untinted, non-diffused, 5mm T-1¾ package with standoff leads, incorporating second generation optics that produces a well-defined spatial radiation pattern. The LED is made with an advanced optical grade epoxy, providing extended operating temperature range and superior moisture resistance for outdoor sign and signal applications.
Description
The Avago HLMP-CE33-Y10DD is a high brightness round though-hole 5mm cyan LED device based on the most efficient and cost effective InGaN material technology. The 505nm typical dominant wavelength is ideally suited for traffic signal light applications. The device is in an untinted, non-diffused, 5mm T-1¾ package with standoff leads, incorporating second generation optics that produces a well-defined spatial radiation pattern. The LED is made with an advanced optical grade epoxy, providing extended operating temperature range and superior moisture resistance for outdoor sign and signal applications.

Suppliers

Company
Product
Description
Supplier Links
High Brightness Round Through-hole 5mm Cyan LED with 30° Viewing Angle - HLMP-CE33-Y10DD - Broadcom Inc.
San Jose, CA, USA
High Brightness Round Through-hole 5mm Cyan LED with 30° Viewing Angle
HLMP-CE33-Y10DD
High Brightness Round Through-hole 5mm Cyan LED with 30° Viewing Angle HLMP-CE33-Y10DD
The Avago HLMP-CE33-Y10DD is a high brightness round though-hole 5mm cyan LED device based on the most efficient and cost effective InGaN material technology. The 505nm typical dominant wavelength is ideally suited for traffic signal light applications. The device is in an untinted, non-diffused, 5mm T-1¾ package with standoff leads, incorporating second generation optics that produces a well-defined spatial radiation pattern. The LED is made with an advanced optical grade epoxy, providing extended operating temperature range and superior moisture resistance for outdoor sign and signal applications.

The Avago HLMP-CE33-Y10DD is a high brightness round though-hole 5mm cyan LED device based on the most efficient and cost effective InGaN material technology. The 505nm typical dominant wavelength is ideally suited for traffic signal light applications. The device is in an untinted, non-diffused, 5mm T-1¾ package with standoff leads, incorporating second generation optics that produces a well-defined spatial radiation pattern. The LED is made with an advanced optical grade epoxy, providing extended operating temperature range and superior moisture resistance for outdoor sign and signal applications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number HLMP-CE33-Y10DD
Product Name High Brightness Round Through-hole 5mm Cyan LED with 30° Viewing Angle
LED Package: T-1¾
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
PICOLED™ Series - SML-P12VT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers