Broadcom Inc. LED Indication - Discrete HLMP-CE25-Z2CDD

Description
Cyan 505nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Cyan 505nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-CE25-Z2CDD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-CE25-Z2CDD-ND
LED Indication - Discrete HLMP-CE25-Z2CDD-ND
Cyan 505nm LED Indication - Discrete 3.2V Radial

Cyan 505nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-CE25-Z2CDD-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
Viewing Angle 23 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details