Broadcom Inc. Led, 5Mm, Ingan, Cyan, 15Deg; Led Colour Broadcom HLMP-CE14-35CDD

Description
LED, 5MM, INGAN, CYAN, 15DEG; LED Colour:Cyan; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:505nm; Luminous Intensity:59cd; Viewing Angle:15°; Lens Shape:Round;RoHS Compliant: Yes
Description
LED, 5MM, INGAN, CYAN, 15DEG; LED Colour:Cyan; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:505nm; Luminous Intensity:59cd; Viewing Angle:15°; Lens Shape:Round;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, Ingan, Cyan, 15Deg; Led Colour Broadcom - 36AJ9471 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Ingan, Cyan, 15Deg; Led Colour Broadcom
36AJ9471
Led, 5Mm, Ingan, Cyan, 15Deg; Led Colour Broadcom 36AJ9471
LED, 5MM, INGAN, CYAN, 15DEG; LED Colour:Cyan; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:505nm; Luminous Intensity:59cd; Viewing Angle:15°; Lens Shape:Round;RoHS Compliant: Yes

LED, 5MM, INGAN, CYAN, 15DEG; LED Colour:Cyan; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:505nm; Luminous Intensity:59cd; Viewing Angle:15°; Lens Shape:Round;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ9471
Product Name Led, 5Mm, Ingan, Cyan, 15Deg; Led Colour Broadcom
Peak Wavelength 505 nm (5050 Å)
Viewing Angle 15 degrees
Luminous Intensity 59000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Infrared Light Emitting Diode Top View Type - SIR-568ST3F - ROHM Semiconductor USA, LLC
Specs
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 13 degrees
Optical Power Output 13 milliwatts
View Details
2 suppliers
Optoelectronics - LED Indication - Discrete - 1241736-SML-LXR851SIC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 160 degrees
View Details
2 suppliers