Broadcom Inc. LED Indication - Discrete HLMP-CE11-X1000

Description
Cyan 505nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Cyan 505nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-CE11-X1000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-CE11-X1000-ND
LED Indication - Discrete HLMP-CE11-X1000-ND
Cyan 505nm LED Indication - Discrete 3.2V Radial

Cyan 505nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-CE11-X1000-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: TO-46
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3570HA35000B4TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details