Broadcom Inc. Led, 5Mm, Ingan, 23Deg, Blue; Led Colour Broadcom HLMP-CB25-SV0DD

Description
LED, 5MM, INGAN, 23DEG, BLUE; LED Colour:Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:480nm; Luminous Intensity:5.5cd; Viewing Angle:23°; Lens RoHS Compliant: Yes
Description
LED, 5MM, INGAN, 23DEG, BLUE; LED Colour:Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:480nm; Luminous Intensity:5.5cd; Viewing Angle:23°; Lens RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, Ingan, 23Deg, Blue; Led Colour Broadcom - 36AJ9469 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Ingan, 23Deg, Blue; Led Colour Broadcom
36AJ9469
Led, 5Mm, Ingan, 23Deg, Blue; Led Colour Broadcom 36AJ9469
LED, 5MM, INGAN, 23DEG, BLUE; LED Colour:Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:480nm; Luminous Intensity:5.5cd; Viewing Angle:23°; Lens RoHS Compliant: Yes

LED, 5MM, INGAN, 23DEG, BLUE; LED Colour:Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:480nm; Luminous Intensity:5.5cd; Viewing Angle:23°; Lens RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ9469
Product Name Led, 5Mm, Ingan, 23Deg, Blue; Led Colour Broadcom
LED Type Blue
Peak Wavelength 480 nm (4800 Å)
Viewing Angle 23 degrees
Luminous Intensity 5500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
Specs
LED Type Yellow
Viewing Angle 100 degrees
Forward Current 0.1000 milliamps
View Details