This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. This LED lamps is untinted and non-diffused.T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application.
Blue 470nm LED Indication - Discrete 3.2V Radial
Blue 470nm LED Indication - Discrete 3.2V Radial
Standard LEDs - Through Hole Blue 15 deg
| Broadcom Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HLMP-CB1B-XY0DD | 9226781 | 7693533P | 516-HLMP-CB1B-XY0DDTB-ND | HLMP-CB1B-XY0DD |
| Product Name | 5mm Round Blue | LEDs | LEDs | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Type | Blue | Blue; Clear | Blue | ||
| Peak Wavelength | 470 nm (4700 Å) | 470 nm (4700 Å) | 464 nm (4640 Å) | ||
| Viewing Angle | 15 degrees | 15 degrees | 15 degrees | ||
| Optical Power Output | 116 milliwatts | ||||
| Luminous Intensity | 7200 to 12000 milliCandela | 9600 milliCandela | 9600 milliCandela |