This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.
Green 570nm LED Indication - Discrete 2.2V Radial
Green 570nm LED Indication - Discrete 2.2V Radial
Standard LEDs - Through Hole Green
| Broadcom Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HLMP-C523-J0002 | 516-HLMP-C523-J0002CT-ND | HLMP-C523-J0002 |
| Product Name | T-1 3/4 Super Ultra-Bright LED Lamp | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | T-1 3/4 | Radial | |
| LED Type | Green | Green | |
| Peak Wavelength | 568 nm (5680 Å) | 569 nm (5690 Å) | |
| Viewing Angle | 25 degrees | 25 degrees |