Broadcom Inc. T-1 3/4 Super Ultra-Bright LED Lamp HLMP-C423

Description
This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.
Request a Quote Datasheet
Description
This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 Super Ultra-Bright LED Lamp - HLMP-C423 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 Super Ultra-Bright LED Lamp
HLMP-C423
T-1 3/4 Super Ultra-Bright LED Lamp HLMP-C423
This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.

This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.

Supplier's Site
LED Indication - Discrete - 516-HLMP-C423-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-C423-ND
LED Indication - Discrete 516-HLMP-C423-ND
Orange 602nm LED Indication - Discrete 1.9V Radial

Orange 602nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-C423
Standard LEDs - Through Hole HLMP-C423
Standard LEDs - Through Hole Orange

Standard LEDs - Through Hole Orange

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-C423 516-HLMP-C423-ND HLMP-C423
Product Name T-1 3/4 Super Ultra-Bright LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Orange Orange
Peak Wavelength 600 nm (6000 Å) 610 nm (6100 Å)
Viewing Angle 25 degrees 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details