Broadcom Inc. T-1 3/4 Super Ultra-Bright LED Lamp HLMP-C215

Description
This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.
Request a Quote Datasheet
Description
This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 Super Ultra-Bright LED Lamp - HLMP-C215 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 Super Ultra-Bright LED Lamp
HLMP-C215
T-1 3/4 Super Ultra-Bright LED Lamp HLMP-C215
This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.

This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-C215
873625-HLMP-C215
LED Indication - Discrete - HLMP-C215 873625-HLMP-C215
Manufacturer: Broadcom Limited Win Source Part Number: 873625-HLMP-C215 Features: Red 626nm LED Indication - Discrete 1.9V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: HLMP-C215 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-1349, 516-1349-NDR, HLMPC215

Manufacturer: Broadcom Limited
Win Source Part Number: 873625-HLMP-C215
Features: Red 626nm LED Indication - Discrete 1.9V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: HLMP-C215
Categories: Optoelectronics
Case / Package: T-1 3/4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-1349, 516-1349-NDR, HLMPC215

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-C215-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-C215-ND
LED Indication - Discrete 516-HLMP-C215-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-C215
Standard LEDs - Through Hole HLMP-C215
Standard LEDs - Through Hole Red Non-diffused 635nm 138mcd

Standard LEDs - Through Hole Red Non-diffused 635nm 138mcd

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 138Mcd, 626Nm; Led Color Broadcom - 39K9940 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 138Mcd, 626Nm; Led Color Broadcom
39K9940
Led, Red, T-1 3/4 (5Mm), 138Mcd, 626Nm; Led Color Broadcom 39K9940
LED, RED, T-1 3/4 (5MM), 138MCD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:138mcd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 138MCD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:138mcd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-C215 873625-HLMP-C215 516-HLMP-C215-ND HLMP-C215 39K9940
Product Name T-1 3/4 Super Ultra-Bright LED Lamp LED Indication - Discrete - HLMP-C215 LED Indication - Discrete Standard LEDs - Through Hole Led, Red, T-1 3/4 (5Mm), 138Mcd, 626Nm; Led Color Broadcom
LED Package: T-1 3/4 Radial T-1 3/4 (5mm)
LED Type Red Red Red; Red
Peak Wavelength 635 nm (6350 Å) 632 nm (6320 Å) 626 nm (6260 Å)
Viewing Angle 15 degrees 15 degrees 15 degrees
Luminous Intensity 138 milliCandela 300 milliCandela 138 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details