Broadcom Inc. T-1 3/4 Super Ultra-Bright LED Lamp HLMP-C115

Description
This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.
Request a Quote Datasheet
Description
This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 Super Ultra-Bright LED Lamp - HLMP-C115 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 Super Ultra-Bright LED Lamp
HLMP-C115
T-1 3/4 Super Ultra-Bright LED Lamp HLMP-C115
This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.

This non-diffused lamp is designed to produce a bright light source and smooth radiation pattern. A slight tint is added to the lens for easy color identification. This lamp has been designed with a 20 mils lead frame, enhanced flange, and tight meniscus controls, making it compatible with radial lead automated insertion equipment.

Supplier's Site
LED Indication - Discrete - 516-1348-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1348-ND
LED Indication - Discrete 516-1348-ND
Red 637nm LED Indication - Discrete 1.8V Radial

Red 637nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-C115
Standard LEDs - Through Hole HLMP-C115
Standard LEDs - Through Hole Red Non-diffused 645nm 600mcd

Standard LEDs - Through Hole Red Non-diffused 645nm 600mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-C115 516-1348-ND HLMP-C115
Product Name T-1 3/4 Super Ultra-Bright LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Red Red
Peak Wavelength 645 nm (6450 Å) 660 nm (6600 Å)
Viewing Angle 15 degrees 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Specs
Viewing Angle 120 degrees
View Details
Single Rank Mini-mold Chip LED - SML-D15YW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers