Broadcom Inc. T-1 3/4 (5 mm) AlInGaP Lamp HLMP-C027-P0000

Description
The HLMP-C02-P0000 is a 5 mm lamp specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive current.
Request a Quote Datasheet
Description
The HLMP-C02-P0000 is a 5 mm lamp specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) AlInGaP Lamp - HLMP-C027-P0000 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) AlInGaP Lamp
HLMP-C027-P0000
T-1 3/4 (5 mm) AlInGaP Lamp HLMP-C027-P0000
The HLMP-C02-P0000 is a 5 mm lamp specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive current.

The HLMP-C02-P0000 is a 5 mm lamp specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive current.

Supplier's Site
LED Indication - Discrete - HLMP-C027-P0000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-C027-P0000-ND
LED Indication - Discrete HLMP-C027-P0000-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-C027-P0000
Standard LEDs - Through Hole HLMP-C027-P0000
Standard LEDs - Through Hole Red Water Clear 626nm 1000mcd

Standard LEDs - Through Hole Red Water Clear 626nm 1000mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-C027-P0000 HLMP-C027-P0000-ND HLMP-C027-P0000
Product Name T-1 3/4 (5 mm) AlInGaP Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 25 degrees 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details