Broadcom Inc. T-1 3/4 (5 mm) AlInGaP Lamp HLMP-C025-P0000

Description
HLMP-C025 is a 5 mm lamp, specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive currents. Built using AlInGaP technology, it is well suited for typical 5 mm Ts-AlGaAs lamp applications, and have significantly SUPERIOR RELIABILITY than most Ts-AlGaAs lamps in wet/hot environments. This lamp comes with clear non-diffused lens and is optically designed to yield superior light output.
Request a Quote Datasheet
Description
HLMP-C025 is a 5 mm lamp, specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive currents. Built using AlInGaP technology, it is well suited for typical 5 mm Ts-AlGaAs lamp applications, and have significantly SUPERIOR RELIABILITY than most Ts-AlGaAs lamps in wet/hot environments. This lamp comes with clear non-diffused lens and is optically designed to yield superior light output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) AlInGaP Lamp - HLMP-C025-P0000 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) AlInGaP Lamp
HLMP-C025-P0000
T-1 3/4 (5 mm) AlInGaP Lamp HLMP-C025-P0000
HLMP-C025 is a 5 mm lamp, specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive currents. Built using AlInGaP technology, it is well suited for typical 5 mm Ts-AlGaAs lamp applications, and have significantly SUPERIOR RELIABILITY than most Ts-AlGaAs lamps in wet/hot environments. This lamp comes with clear non-diffused lens and is optically designed to yield superior light output.

HLMP-C025 is a 5 mm lamp, specially designed for applications requiring very high on-axis intensity that is not achievable with a standard lamp. This device is capable of producing light output over a wide range of drive currents.
Built using AlInGaP technology, it is well suited for typical 5 mm Ts-AlGaAs lamp applications, and have significantly SUPERIOR RELIABILITY than most Ts-AlGaAs lamps in wet/hot environments. This lamp comes with clear non-diffused lens and is optically designed to yield superior light output.

Supplier's Site
LED Indication - Discrete - 516-1385-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1385-ND
LED Indication - Discrete 516-1385-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-C025-P0000
Standard LEDs - Through Hole HLMP-C025-P0000
Standard LEDs - Through Hole Red Water Clear 626nm 1000mcd

Standard LEDs - Through Hole Red Water Clear 626nm 1000mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-C025-P0000 516-1385-ND HLMP-C025-P0000
Product Name T-1 3/4 (5 mm) AlInGaP Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 25 degrees 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169851 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details