Broadcom Inc. LED Indication - Discrete HLMP-BD16-P0000

Description
Red 630nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-BD16-P0000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-BD16-P0000-ND
LED Indication - Discrete HLMP-BD16-P0000-ND
Red 630nm LED Indication - Discrete 2.2V Radial

Red 630nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-BD16-P0000-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 35 to 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - ASMT-RH45-AQ502 - 048589-ASMT-RH45-AQ502 - Win Source Electronics
Specs
LED Type Red; Red
Viewing Angle 145 degrees
Lens Type Flat Lens
View Details
3 suppliers