Broadcom Inc. HLMP-BD06 T-1 3/4 (5mm) Oval Precision Optical Performance Best Value AlInGaP LED Lamps HLMP-BD06-P0000

Description
These Precision Optical Performance Oval LEDs are specifically designed for Full Color/Video and Passenger Information signs. The Oval shaped radiation pattern (35 degree x 70 degree) and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. These lamps have very smooth, matched radiation patterns ensuring consistent color mixing in full color applications, message uniformity across the viewing angle of the sign. High efficiency LED material is used in these lamps: Higher performance of Aluminum Indium Gallium Phosphide (AlInGaP II). Each lamp is made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance in outdoor applications. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight. Designers can select parallel or perpendicular orientation. Both lamps are available in tinted version.
Request a Quote Datasheet
Description
These Precision Optical Performance Oval LEDs are specifically designed for Full Color/Video and Passenger Information signs. The Oval shaped radiation pattern (35 degree x 70 degree) and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. These lamps have very smooth, matched radiation patterns ensuring consistent color mixing in full color applications, message uniformity across the viewing angle of the sign. High efficiency LED material is used in these lamps: Higher performance of Aluminum Indium Gallium Phosphide (AlInGaP II). Each lamp is made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance in outdoor applications. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight. Designers can select parallel or perpendicular orientation. Both lamps are available in tinted version.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HLMP-BD06 T-1 3/4 (5mm) Oval Precision Optical Performance Best Value AlInGaP LED Lamps - HLMP-BD06-P0000 - Broadcom Inc.
San Jose, CA, USA
HLMP-BD06 T-1 3/4 (5mm) Oval Precision Optical Performance Best Value AlInGaP LED Lamps
HLMP-BD06-P0000
HLMP-BD06 T-1 3/4 (5mm) Oval Precision Optical Performance Best Value AlInGaP LED Lamps HLMP-BD06-P0000
These Precision Optical Performance Oval LEDs are specifically designed for Full Color/Video and Passenger Information signs. The Oval shaped radiation pattern (35 degree x 70 degree) and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. These lamps have very smooth, matched radiation patterns ensuring consistent color mixing in full color applications, message uniformity across the viewing angle of the sign. High efficiency LED material is used in these lamps: Higher performance of Aluminum Indium Gallium Phosphide (AlInGaP II). Each lamp is made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance in outdoor applications. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight. Designers can select parallel or perpendicular orientation. Both lamps are available in tinted version.

These Precision Optical Performance Oval LEDs are specifically designed for Full Color/Video and Passenger Information signs. The Oval shaped radiation pattern (35 degree x 70 degree) and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. These lamps have very smooth, matched radiation patterns ensuring consistent color mixing in full color applications, message uniformity across the viewing angle of the sign.
High efficiency LED material is used in these lamps: Higher performance of Aluminum Indium Gallium Phosphide (AlInGaP II). Each lamp is made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance in outdoor applications. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.
Designers can select parallel or perpendicular orientation. Both lamps are available in tinted version.

Supplier's Site
LED Indication - Discrete - 516-HLMP-BD06-P0000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-BD06-P0000-ND
LED Indication - Discrete 516-HLMP-BD06-P0000-ND
Red 630nm LED Indication - Discrete 2.2V Radial

Red 630nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1216245-HLMP-BD06-P0000
Optoelectronics - LED Indication - Discrete 1216245-HLMP-BD06-P0000
Win Source Part Number: 1216245-HLMP-BD06-P0 000 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 70°, 35° Lens Color: Red Lens Transparency: Clear Millicandela Rating: 880mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 639nm Height (Max): 8.91mm Mounting Type: Through Hole Package / Case: Radial Lens Style: Oval with Domed Top Lens Size: 5.00mm Alternative Parts (Cross-Reference): HLMP-BD06-P0000.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-HLMP-BD06-P0000, HLMP-BD06-P0000-ND Base Product Number: HLMP-BD06

Win Source Part Number: 1216245-HLMP-BD06-P0000
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 70°, 35°
Lens Color: Red
Lens Transparency: Clear
Millicandela Rating: 880mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 639nm
Height (Max): 8.91mm
Mounting Type: Through Hole
Package / Case: Radial
Lens Style: Oval with Domed Top
Lens Size: 5.00mm
Alternative Parts (Cross-Reference): HLMP-BD06-P0000.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-HLMP-BD06-P0000,HLMP-BD06-P0000-ND
Base Product Number: HLMP-BD06

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-BD06-P0000
Standard LEDs - Through Hole HLMP-BD06-P0000
Standard LEDs - Through Hole Red 30X70deg

Standard LEDs - Through Hole Red 30X70deg

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-BD06-P0000 516-HLMP-BD06-P0000-ND 1216245-HLMP-BD06-P0000 HLMP-BD06-P0000
Product Name HLMP-BD06 T-1 3/4 (5mm) Oval Precision Optical Performance Best Value AlInGaP LED Lamps LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Red Red Red; Red
Peak Wavelength 630 nm (6300 Å) 639 nm (6390 Å) 630 nm (6300 Å)
Viewing Angle 70 degrees 35 to 70 degrees 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details