Broadcom Inc. LED Indication - Discrete HLMP-AM74-56CDD

Description
Green 530nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Green 530nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HLMP-AM74-56CDDTB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-AM74-56CDDTB-ND
LED Indication - Discrete 516-HLMP-AM74-56CDDTB-ND
Green 530nm LED Indication - Discrete 3.2V Radial

Green 530nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-AM74-56CDDCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-AM74-56CDDCT-ND
LED Indication - Discrete 516-HLMP-AM74-56CDDCT-ND
Green 530nm LED Indication - Discrete 3.2V Radial

Green 530nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Led, Green, 8.71Cd, 530Nm, T-1 3/4 Rohs Compliant Broadcom - 40AJ7215 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 8.71Cd, 530Nm, T-1 3/4 Rohs Compliant Broadcom
40AJ7215
Led, Green, 8.71Cd, 530Nm, T-1 3/4 Rohs Compliant Broadcom 40AJ7215
LED, GREEN, 8.71CD, 530NM, T-1 3/4 ROHS COMPLIANT: YES

LED, GREEN, 8.71CD, 530NM, T-1 3/4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HLMP-AM74-56CDDTB-ND 40AJ7215
Product Name LED Indication - Discrete Led, Green, 8.71Cd, 530Nm, T-1 3/4 Rohs Compliant Broadcom
LED Package: Radial
LED Type Green
Peak Wavelength 521 nm (5210 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
DURIS® low and mid power LEDs - GW JDSTS2.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details
Dual Pin Light Emitting Diodes (LED TB) - Z-221RH - JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details
2 suppliers