Broadcom Inc. 5mm Mini Oval AlInGaP LEDs HLMP-AL65-23LDD

Description
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.
Description
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.

Suppliers

Company
Product
Description
Supplier Links
5mm Mini Oval AlInGaP LEDs - HLMP-AL65-23LDD - Broadcom Inc.
San Jose, CA, USA
5mm Mini Oval AlInGaP LEDs
HLMP-AL65-23LDD
5mm Mini Oval AlInGaP LEDs HLMP-AL65-23LDD
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.

These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number HLMP-AL65-23LDD
Product Name 5mm Mini Oval AlInGaP LEDs
LED Package: 5mm Mini Oval
LED Type Amber
Peak Wavelength 590 to 615 nm (5900 to 6150 Å)
Viewing Angle 50 to 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 633 nm (6330 Å)
View Details
Small chip LED with reflector - SMLMN2BCT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details