Broadcom Inc. Led, 5Mm, Alingap, 30X70Deg, Amber; Led Colour Broadcom HLMP-AL63-VZ0DD

Description
LED, 5MM, ALINGAP, 30X70DEG, AMBER; LED Colour:Amber; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:590nm; Luminous Intensity:2.9cd; Viewing Angle:70°; Lens RoHS Compliant: Yes
Description
LED, 5MM, ALINGAP, 30X70DEG, AMBER; LED Colour:Amber; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:590nm; Luminous Intensity:2.9cd; Viewing Angle:70°; Lens RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, Alingap, 30X70Deg, Amber; Led Colour Broadcom - 36AJ9467 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Alingap, 30X70Deg, Amber; Led Colour Broadcom
36AJ9467
Led, 5Mm, Alingap, 30X70Deg, Amber; Led Colour Broadcom 36AJ9467
LED, 5MM, ALINGAP, 30X70DEG, AMBER; LED Colour:Amber; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:590nm; Luminous Intensity:2.9cd; Viewing Angle:70°; Lens RoHS Compliant: Yes

LED, 5MM, ALINGAP, 30X70DEG, AMBER; LED Colour:Amber; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:590nm; Luminous Intensity:2.9cd; Viewing Angle:70°; Lens RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ9467
Product Name Led, 5Mm, Alingap, 30X70Deg, Amber; Led Colour Broadcom
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 70 degrees
Luminous Intensity 2900 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details