Broadcom Inc. LED Indication - Discrete - HLMP-AL62-Y1KDD HLMP-AL62-Y1KDD

Description
Manufacturer: Broadcom Limited Win Source Part Number: 068163-HLMP-AL62-Y1K DD Packaging: AMMO PACKAGE Color: Amber Mounting: Through Hole Forward Voltage: 2.2V Viewing Angle: 70°, 30° Lens Color: Amber Lens Transparency: Diffused Millicandela Rating: 2700mcd Lens Style/Size: Oval with Domed Top, 5.20mm x 3.80mm Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 590nm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 5mm Oval Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 068163-HLMP-AL62-Y1K DD Packaging: AMMO PACKAGE Color: Amber Mounting: Through Hole Forward Voltage: 2.2V Viewing Angle: 70°, 30° Lens Color: Amber Lens Transparency: Diffused Millicandela Rating: 2700mcd Lens Style/Size: Oval with Domed Top, 5.20mm x 3.80mm Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 590nm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 5mm Oval Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-AL62-Y1KDD
068163-HLMP-AL62-Y1KDD
LED Indication - Discrete - HLMP-AL62-Y1KDD 068163-HLMP-AL62-Y1KDD
Manufacturer: Broadcom Limited Win Source Part Number: 068163-HLMP-AL62-Y1K DD Packaging: AMMO PACKAGE Color: Amber Mounting: Through Hole Forward Voltage: 2.2V Viewing Angle: 70°, 30° Lens Color: Amber Lens Transparency: Diffused Millicandela Rating: 2700mcd Lens Style/Size: Oval with Domed Top, 5.20mm x 3.80mm Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 590nm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 5mm Oval Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 068163-HLMP-AL62-Y1KDD
Packaging: AMMO PACKAGE
Color: Amber
Mounting: Through Hole
Forward Voltage: 2.2V
Viewing Angle: 70°, 30°
Lens Color: Amber
Lens Transparency: Diffused
Millicandela Rating: 2700mcd
Lens Style/Size: Oval with Domed Top, 5.20mm x 3.80mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 590nm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 5mm Oval
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 068163-HLMP-AL62-Y1KDD
Product Name LED Indication - Discrete - HLMP-AL62-Y1KDD
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Mini-mold Chip LED - SML-D13UW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers