ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LX1210SRSGC-TR

Description
Win Source Part Number: 1241895-SML-LX1210SR SGC-TR Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 160° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Green, 15mcd Red Voltage - Forward (Vf) (Typ): 2.2V Green, 1.7V Red Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 565nm Green, 660nm Red Height (Max): 1.10mm Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Dimension: 3.20mm L x 2.70mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 2.70mm ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1703-2R,67-1703-1 R,Q3119845,67-1703-2 ,67-1703-1,67-1703-6 ,SMLLX1210SRSGCTR Base Product Number: SML-LX1210
Request a Quote Datasheet
Description
Win Source Part Number: 1241895-SML-LX1210SR SGC-TR Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 160° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Green, 15mcd Red Voltage - Forward (Vf) (Typ): 2.2V Green, 1.7V Red Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 565nm Green, 660nm Red Height (Max): 1.10mm Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Dimension: 3.20mm L x 2.70mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 2.70mm ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1703-2R,67-1703-1 R,Q3119845,67-1703-2 ,67-1703-1,67-1703-6 ,SMLLX1210SRSGCTR Base Product Number: SML-LX1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241895-SML-LX1210SRSGC-TR
Optoelectronics - LED Indication - Discrete 1241895-SML-LX1210SRSGC-TR
Win Source Part Number: 1241895-SML-LX1210SR SGC-TR Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 160° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Green, 15mcd Red Voltage - Forward (Vf) (Typ): 2.2V Green, 1.7V Red Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 565nm Green, 660nm Red Height (Max): 1.10mm Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Dimension: 3.20mm L x 2.70mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 2.70mm ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1703-2R,67-1703-1 R,Q3119845,67-1703-2 ,67-1703-1,67-1703-6 ,SMLLX1210SRSGCTR Base Product Number: SML-LX1210

Win Source Part Number: 1241895-SML-LX1210SRSGC-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Green, Red
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 160°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd Green, 15mcd Red
Voltage - Forward (Vf) (Typ): 2.2V Green, 1.7V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Peak: 565nm Green, 660nm Red
Height (Max): 1.10mm
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Dimension: 3.20mm L x 2.70mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 2.70mm
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1703-2R,67-1703-1R,Q3119845,67-1703-2,67-1703-1,67-1703-6,SMLLX1210SRSGCTR
Base Product Number: SML-LX1210

Buy Now Datasheet
LED Indication - Discrete - 67-1703-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1703-6-ND
LED Indication - Discrete 67-1703-6-ND
Green, Red LED Indication - Discrete 2.2V Green, 1.7V Red 1210 (3225 Metric)

Green, Red LED Indication - Discrete 2.2V Green, 1.7V Red 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-1703-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1703-1-ND
LED Indication - Discrete 67-1703-1-ND
Green, Red LED Indication - Discrete 2.2V Green, 1.7V Red 1210 (3225 Metric)

Green, Red LED Indication - Discrete 2.2V Green, 1.7V Red 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-1703-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1703-2-ND
LED Indication - Discrete 67-1703-2-ND
Green, Red LED Indication - Discrete 2.2V Green, 1.7V Red 1210 (3225 Metric)

Green, Red LED Indication - Discrete 2.2V Green, 1.7V Red 1210 (3225 Metric)

Buy Now Datasheet
Led, 2Mm X 2.7Mm, Red / Green, 1210; Product Range Lumex - 28M9285 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm X 2.7Mm, Red / Green, 1210; Product Range Lumex
28M9285
Led, 2Mm X 2.7Mm, Red / Green, 1210; Product Range Lumex 28M9285
LED, 2MM X 2.7MM, RED / GREEN, 1210; Product Range:QuasarBrite Series; LED Color:Red, Green; Viewing Angle:160°; Forward Voltage @ Test:R 1.7V, G 2.2V; Wavelength / Colour:R 660nm, G 565nm; Luminous Flux / Colour:-; LED Mounting:SMD RoHS Compliant: Yes

LED, 2MM X 2.7MM, RED / GREEN, 1210; Product Range:QuasarBrite Series; LED Color:Red, Green; Viewing Angle:160°; Forward Voltage @ Test:R 1.7V, G 2.2V; Wavelength / Colour:R 660nm, G 565nm; Luminous Flux / Colour:-; LED Mounting:SMD RoHS Compliant: Yes

Supplier's Site
Led, Red / Green, 2Mm X 2.7Mm; Product Range Lumex - 89T8979 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red / Green, 2Mm X 2.7Mm; Product Range Lumex
89T8979
Led, Red / Green, 2Mm X 2.7Mm; Product Range Lumex 89T8979
LED, RED / GREEN, 2MM X 2.7MM; Product Range:QuasarBrite Series; LED Colour:Red, Green; Viewing Angle:160°; Forward Voltage @ Test:R 1.7V, G 2.2V; Wavelength / Colour:R 660nm, G 565nm; Luminous Flux / Colour:-; Forward Current @ TestRoHS Compliant: Yes

LED, RED / GREEN, 2MM X 2.7MM; Product Range:QuasarBrite Series; LED Colour:Red, Green; Viewing Angle:160°; Forward Voltage @ Test:R 1.7V, G 2.2V; Wavelength / Colour:R 660nm, G 565nm; Luminous Flux / Colour:-; Forward Current @ TestRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241895-SML-LX1210SRSGC-TR 67-1703-6-ND 28M9285 89T8979
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, 2Mm X 2.7Mm, Red / Green, 1210; Product Range Lumex Led, Red / Green, 2Mm X 2.7Mm; Product Range Lumex
LED Type Red; Green; Multi-Colored; Green, Red Red; Green; Multi-Colored Red; Green; Red, Green Red; Green
Peak Wavelength 565 nm (5650 Å) 565 to 660 nm (5650 to 6600 Å)
Viewing Angle 160 degrees 160 degrees 160 degrees 160 degrees
Forward Voltage 2.2 volts 1.7 to 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness LED - CLM1B-AKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type Red
Peak Wavelength 594 nm (5940 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details