ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSF-LXH25780HGW

Description
Win Source Part Number: 1238234-SSF-LXH25780 HGW Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green, Red Package: Bulk Voltage Rating: 2.2V Green, 2V Red Standard Package: 500 Configuration: Bar - Single, SIP Viewing Angle: 110° Current: 20mA Lens Type: Diffused, White Mounting Type: Through Hole, Right Angle Lens Style: Rectangle with Flat Top Lens Size: 7.00mm x 2.50mm ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1268R,67-1268,LU2 02315,SSFLXH25780HGW Base Product Number: SSF-LXH25780
Request a Quote Datasheet
Description
Win Source Part Number: 1238234-SSF-LXH25780 HGW Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green, Red Package: Bulk Voltage Rating: 2.2V Green, 2V Red Standard Package: 500 Configuration: Bar - Single, SIP Viewing Angle: 110° Current: 20mA Lens Type: Diffused, White Mounting Type: Through Hole, Right Angle Lens Style: Rectangle with Flat Top Lens Size: 7.00mm x 2.50mm ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1268R,67-1268,LU2 02315,SSFLXH25780HGW Base Product Number: SSF-LXH25780
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238234-SSF-LXH25780HGW
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238234-SSF-LXH25780HGW
Win Source Part Number: 1238234-SSF-LXH25780 HGW Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green, Red Package: Bulk Voltage Rating: 2.2V Green, 2V Red Standard Package: 500 Configuration: Bar - Single, SIP Viewing Angle: 110° Current: 20mA Lens Type: Diffused, White Mounting Type: Through Hole, Right Angle Lens Style: Rectangle with Flat Top Lens Size: 7.00mm x 2.50mm ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1268R,67-1268,LU2 02315,SSFLXH25780HGW Base Product Number: SSF-LXH25780

Win Source Part Number: 1238234-SSF-LXH25780HGW
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Green, Red
Package: Bulk
Voltage Rating: 2.2V Green, 2V Red
Standard Package: 500
Configuration: Bar - Single, SIP
Viewing Angle: 110°
Current: 20mA
Lens Type: Diffused, White
Mounting Type: Through Hole, Right Angle
Lens Style: Rectangle with Flat Top
Lens Size: 7.00mm x 2.50mm
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1268R,67-1268,LU202315,SSFLXH25780HGW
Base Product Number: SSF-LXH25780

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238234-SSF-LXH25780HGW
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Green; Multi-Colored; Green, Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Indication - Discrete - 846-SLI-570U2T3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
LED Indication - Discrete - 67-SML-LX15YC-RP-TRCT-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: TO-236, SC-59, SOT-23-3 variant, 3-SMD
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3 suppliers