ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSF-LXH25780YD

Description
Win Source Part Number: 1238131-SSF-LXH25780 YD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Yellow Package: Bulk Voltage Rating: 2.1V Standard Package: 500 Configuration: Bar - Single, SIP Viewing Angle: 110° Millicandela Rating: 9mcd Wavelength - Peak: 585nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Rectangle with Flat Top Lens Size: 7.00mm x 2.50mm ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: LU20237,67-1271R,67- 1271,SSFLXH25780YD Base Product Number: SSF-LXH25780
Request a Quote Datasheet
Description
Win Source Part Number: 1238131-SSF-LXH25780 YD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Yellow Package: Bulk Voltage Rating: 2.1V Standard Package: 500 Configuration: Bar - Single, SIP Viewing Angle: 110° Millicandela Rating: 9mcd Wavelength - Peak: 585nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Rectangle with Flat Top Lens Size: 7.00mm x 2.50mm ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: LU20237,67-1271R,67- 1271,SSFLXH25780YD Base Product Number: SSF-LXH25780
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238131-SSF-LXH25780YD
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238131-SSF-LXH25780YD
Win Source Part Number: 1238131-SSF-LXH25780 YD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Yellow Package: Bulk Voltage Rating: 2.1V Standard Package: 500 Configuration: Bar - Single, SIP Viewing Angle: 110° Millicandela Rating: 9mcd Wavelength - Peak: 585nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Rectangle with Flat Top Lens Size: 7.00mm x 2.50mm ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: LU20237,67-1271R,67- 1271,SSFLXH25780YD Base Product Number: SSF-LXH25780

Win Source Part Number: 1238131-SSF-LXH25780YD
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Yellow
Package: Bulk
Voltage Rating: 2.1V
Standard Package: 500
Configuration: Bar - Single, SIP
Viewing Angle: 110°
Millicandela Rating: 9mcd
Wavelength - Peak: 585nm
Current: 20mA
Lens Type: Diffused, Tinted
Mounting Type: Through Hole, Right Angle
Lens Style: Rectangle with Flat Top
Lens Size: 7.00mm x 2.50mm
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: LU20237,67-1271R,67-1271,SSFLXH25780YD
Base Product Number: SSF-LXH25780

Buy Now Datasheet
Indicator, Led Pcb, 2.5 X 7Mm, Yel, 2.1V; Led Color Lumex - 09J9633 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2.5 X 7Mm, Yel, 2.1V; Led Color Lumex
09J9633
Indicator, Led Pcb, 2.5 X 7Mm, Yel, 2.1V; Led Color Lumex 09J9633
INDICATOR, LED PCB, 2.5 X 7MM, YEL, 2.1V; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:2.5mm x 7mm; Forward Current If:20mA; Luminous Intensity:9mcd; Forward Voltage:2.1V; Viewing Angle:110°; Height:10.16mm; Width:3.6mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2.5 X 7MM, YEL, 2.1V; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:2.5mm x 7mm; Forward Current If:20mA; Luminous Intensity:9mcd; Forward Voltage:2.1V; Viewing Angle:110°; Height:10.16mm; Width:3.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1238131-SSF-LXH25780YD 09J9633
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Indicator, Led Pcb, 2.5 X 7Mm, Yel, 2.1V; Led Color Lumex
LED Type Yellow; Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 110 degrees 110 degrees
Lens Type Flat Lens
Additional Wavelength 585nm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 846-SLR343BN4T3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
LED Indication - Discrete - 67-SML-LXRM1205RGBCDKR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 630 nm (4700 to 6300 Å)
View Details