ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSA-LXB10GW-GF

Description
Win Source Part Number: 1238249-SSA-LXB10GW- GF Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 10) Package: Bulk Voltage Rating: 2.2V Standard Package: 20 Configuration: Bar - 10 Wide, DIP Viewing Angle: 160° Millicandela Rating: 8mcd Wavelength - Peak: 565nm Current: 25mA Lens Type: Diffused, White Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 1.74mm ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSA-LXB10GW-GFR,Q505 6042HL Base Product Number: SSA-LXB10
Request a Quote Datasheet
Description
Win Source Part Number: 1238249-SSA-LXB10GW- GF Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 10) Package: Bulk Voltage Rating: 2.2V Standard Package: 20 Configuration: Bar - 10 Wide, DIP Viewing Angle: 160° Millicandela Rating: 8mcd Wavelength - Peak: 565nm Current: 25mA Lens Type: Diffused, White Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 1.74mm ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSA-LXB10GW-GFR,Q505 6042HL Base Product Number: SSA-LXB10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238249-SSA-LXB10GW-GF
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238249-SSA-LXB10GW-GF
Win Source Part Number: 1238249-SSA-LXB10GW- GF Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 10) Package: Bulk Voltage Rating: 2.2V Standard Package: 20 Configuration: Bar - 10 Wide, DIP Viewing Angle: 160° Millicandela Rating: 8mcd Wavelength - Peak: 565nm Current: 25mA Lens Type: Diffused, White Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 1.74mm ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSA-LXB10GW-GFR,Q505 6042HL Base Product Number: SSA-LXB10

Win Source Part Number: 1238249-SSA-LXB10GW-GF
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Green (x 10)
Package: Bulk
Voltage Rating: 2.2V
Standard Package: 20
Configuration: Bar - 10 Wide, DIP
Viewing Angle: 160°
Millicandela Rating: 8mcd
Wavelength - Peak: 565nm
Current: 25mA
Lens Type: Diffused, White
Mounting Type: Through Hole
Lens Style: Rectangle with Flat Top
Lens Size: 5.00mm x 1.74mm
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSA-LXB10GW-GFR,Q5056042HL
Base Product Number: SSA-LXB10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238249-SSA-LXB10GW-GF
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Green; Green (x 10)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Infrared Emitter - MT5880-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 880 nm (8800 Å)
View Details
EXCELED™ Series, Dual color mini-mold Chip LED - SML-522MU8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 620 nm (5720 to 6200 Å)
View Details
2 suppliers